The PTRD series is a 40 amp general purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT-NC, or SPDT (1 Form C) contact configurations. It features AgCdO or AgSnO contacts, operates with coil powers of 0.6 W, 0.9 W, or 1.1 W, and meets UL 508 and UL 873 spacing standards with pin 6 omitted in the -1 variant. The relay has a 110 VDC coil rating, 40 A switching current, 300 VAC maximum switching voltage, 1,200 W resistive and 10,000 VA inductive switching power, and is rated for 5 x 10^4 electrical operations. It complies with UL Class F insulation, RoHS, and EU REACH V3 standards, operates from -55°C to 100°C, and has a dielectric strength of 2,500 V between contacts and coil. The open frame version weighs 30 grams and has PCB pin termination.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-110-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |