The PTRD series is a 40 Amp Power PCB relay with a T90 footprint, rated for 240 VAC and 2 HP at 250 VAC, featuring a 4 kV dielectric option (-H), RoHS compliance, and UL 508 and UL 873 spacing with pin 6 omitted. It uses AgSnO₂In₂O₃ contacts, has a coil power of 0.9 W at 9 VDC, and operates within -55°C to 100°C. The relay is printed as an open frame with PCB pin termination, and its must operate voltage is 6.75 VDC with a must release voltage of 0.9 VDC. The physical dimensions and pin configuration conform to industry-standard T90 footprint specifications.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-9T-XH |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |