The PTRD series is a 40-amp power PCB relay with a T90 footprint, rated for 240 VAC switching and 2 HP at 250 VAC with AgCdO or AgSnO2In2O3 contacts. It offers 4 kV dielectric isolation as an option (-H), meets UL 508 and UL 873 spacing requirements with pin 6 omitted, and complies with RoHS and UL Class F insulation standards. The relay operates at 9 VDC coil voltage with 0.9 W power consumption, features gold-plated AgCdO+Au contacts for the XG variant, and has an operating temperature range of -55°C to 100°C. It supports SPST-NO (1 Form A) contact form, with a maximum switching current of 40 A, mechanical life of 1×10⁷ operations, and electrical life of 5×10⁴ operations at rated load. The part is mounted as an open-frame PCB relay with 10 N terminal strength and a weight of 27-30 grams.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-9T-XG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |