The PTRD series is a 40 A general-purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT-NC, or SPDT configurations, featuring AgCdO or AgSnO2In2O3 contacts and Class F insulation. It meets UL 508 and UL 873 spacing standards with Pin 6 omitted in certain variants, and supports a 4 kV dielectric option. The part operates with a 0.6 W coil at 9 VDC, has a maximum switching voltage of 300 VAC and 110 VDC, and is rated for 5 × 10⁴ electrical operations under 240 VAC resistive load. Dimensions, weight, storage temperature (-55°C to 125°C), and operating temperature (-55°C to 100°C) are specified for the series. All variants are RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-9T-1-XH-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |