The PTRD-T series is a 40 Amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a panel-mount design with quick-connect pins and mounting tabs for the T4 and T5 variants, a 9 VDC coil with 0.6 W power consumption, and AgCdO+Au gold-plated contacts. The relay has a 1 Form A contact configuration, with a maximum switching voltage of 300 VAC and 110 VDC, and a maximum switching current of 40 A. It meets UL 508 and UL 873 spacing requirements with 3.18 mm through air and 6.36 mm over surface. The insulation class is F, with an operating temperature range of -55°C to 100°C, and the unit is RoHS compliant. The epoxy-sealed version is available but not included in this variant. Weight is 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-9ST-T4-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |