The PTRD-T series is a 40 Amp power PCB relay with a T90 footprint, designed for general-purpose switching. It supports 250 VAC at 40 A, with a maximum switching power of 1200 W and 10,000 VA. Contact materials include AgCdO or AgSnOInO, with gold-plated variants available. The 9 VDC coil consumes 0.9 W, requires 6.75 VDC to operate, and releases at 0.9 VDC. The relay meets UL 508 and UL 873 spacing standards, has UL Class F insulation, and is RoHS compliant. Operating temperature ranges from -55°C to 100°C, with storage from -55°C to 125°C. Mechanical life is 1 × 10⁷ operations, electrical life is 5 × 10⁴ at rated load. It features PCB pins and quick-connect terminals, and optional IP67 epoxy sealing. Weight is 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-9ST-OT2-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |