The PTRD series is a 40 A general-purpose PCB relay with a T90 footprint, designed for AC and DC switching applications. It features a 1 Form A (SPST-NO) contact configuration, AgCdO or AgSnO2In2O3 contacts, and optional gold plating. The relay supports coil voltages from 3 to 110 VDC, with a 0.9 W coil power rating for the 9 VDC variant. It meets UL 508 and UL 873 spacing requirements with Pin 6 omitted, and includes a 4 kV dielectric option. RoHS compliant, it offers an operating temperature range of -55°C to 100°C, a dielectric strength of 2,500 VAC between contacts and coil, and a mechanical life of 1 × 10^7 operations. The relay is available in open or sealed enclosures and has a weight of 27 to 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-9ST-1-XG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |