The PTRD series is a 40 amp general purpose PCB relay with a T90 footprint, designed for AC and DC switching. It features a 1 Form A contact, AgSnO₂In₂O₃ contacts, and a 0.6 W coil rated at 9 VDC. The pin 6 omission complies with UL 508 and UL 873 spacing. The relay is sealed, RoHS compliant, and operates from -55°C to 100°C. Maximum switching voltage is 280 VAC and 30 VDC. Mechanical life is 1 × 10⁷ operations; electrical life is 5 × 10⁴ at rated load. Operate time is under 15 ms, release time under 10 ms. Dielectric strength is 2,500 V between contacts and coil. Weight is 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-9ST-1-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |