The PTRD series is a 40 A general-purpose PCB relay with a T90 footprint, rated for 240 VAC and 2 HP at 250 VAC, featuring AgCdO or AgSnO contact materials and Class F insulation. It has a 4 kV dielectric strength option (-H), meets UL 508 and UL 873 spacing with pin 6 omitted, and is RoHS compliant. The relay operates at 9 VDC with 0.9 W coil power, has a must operate voltage of 6.75 VDC, and a must release voltage of 0.9 VDC. It is available in a sealed enclosure (S), with a maximum switching voltage of 110 VDC and 300 VAC, and an operating temperature range of -55°C to 100°C. The part number PTRD-1A-9S-1-XH corresponds to a 1 Form A, 9 VDC, sealed, 4 kV dielectric, RoHS-compliant variant with pin 6 omitted.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-9S-1-XH |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 257 F (-55 to 125 C) |