The PTRD series is a 40 Amp general purpose PCB relay with a T90 footprint, designed for switching resistive and inductive loads up to 40 A at 277 VAC and 2 HP at 250 VAC. It features a SPST-NO contact form (1 Form A), with AgCdO contacts and optional AgSnO₂ or AgCdO+Au. The PTRD-1A-9S-1-XH-0.6 variant includes a 9 VDC coil, sealed enclosure, 4 kV dielectric isolation (with pin 6 omitted), and 0.6 W coil power. It complies with UL 508 and UL 873 spacing standards, is RoHS compliant, and operates from -55°C to 100°C. The relay measures 30 grams and has terminal strength of 10 N. Solderability meets 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-9S-1-XH-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 257 F (-55 to 125 C) |