The PTRD series is a 40 A general purpose PCB relay with a T90 footprint, rated for 240 VAC and 2 HP at 250 VAC, featuring AgCdO contacts and Class F insulation. It meets UL 508 and UL 873 spacing requirements with pin 6 omitted, and is RoHS compliant. The relay operates with a 9 VDC coil consuming 0.9 W, has a maximum switching voltage of 300 VAC and 110 VDC, and supports 5 × 10⁴ electrical operations. The sealed version (S) has an operating temperature range of -55°C to 100°C, and the part includes gold-plated contacts (G) on AgCdO. Dielectric strength is 2,500 VAC between contacts and coil, and 4,000 VAC with the -H option. Dimensions are based on a standard 5-pin configuration with pin 6 omitted. The specific variant PTRD-1A-9S-1-XG is within the series but not individually listed.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-9S-1-XG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |