The PTRD series is a 40 Amp general purpose PCB relay with a T90 footprint, rated for 240 VAC and 2 HP at 250 VAC, meeting UL 508 and UL 873 spacing standards with pin 6 omitted in the -1 variant. It features AgCdO contacts, Class F insulation, RoHS compliance, and operates within a temperature range of -55°C to 100°C. The relay has a 0.9 W coil, an operate time under 15 ms, and a release time under 10 ms. The part PTRD-1A-9S-1-X includes the -1 option for UL 508 and UL 873 spacing, a sealed enclosure (S), and a 9 VDC coil.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-9S-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |