The PTRD-T series is a 40-amp general-purpose PCB relay with a T90 footprint, offering SPST-NO (1 Form A) and SPDT (1 Form C) contact configurations. It meets UL 508 and UL 873 spacing requirements, is rated for 2 HP at 250 VAC, and complies with UL Class F insulation and RoHS standards. The relay operates from -55°C to 100°C, has a mechanical lifespan of 1 × 10⁷ operations, and weighs 13.5 grams. Contact materials include AgCdO, AgSnOInO, or AgCdO+Au. Mounting options include PCB and QC pins with or without tabs. Enclosure types provide a dust cover or IP67 epoxy sealing. The part PTRD-1A-9CT-OT2-X-A0
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Pinout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-9CT-OT2-X-A0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |