Picker Components General Purpose Relays PTRD-1A-9C-OT2-X-0.6G

Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRD-T series is a 40 amp power PCB relay with a T90 footprint, available in 1 Form A (SPST-NO) and 1 Form C (SPDT) contact configurations. This part, designated T2, features PCB and QC pins with a dust cover, 0.6 W coil power, and AgCdO+Au gold-plated contacts. It operates at 9 VDC coil voltage with a must operate voltage of 6.75 VDC and must release voltage of 0.9 VDC. The relay meets UL 508 and UL 873 spacing requirements, carries UL Class F insulation, and is RoHS compliant. It supports a maximum switching current of 40 A and a maximum switching voltage of 300 VAC. The operating temperature range is -55°C to 100°C, and the contact material is AgCdO with gold plating. Mechanical life is rated at 1 × 10⁷ operations.

Datasheet Summary
Powered by GS/AI

The PTRD-T series is a 40 amp power PCB relay with a T90 footprint, available in 1 Form A (SPST-NO) and 1 Form C (SPDT) contact configurations. This part, designated T2, features PCB and QC pins with a dust cover, 0.6 W coil power, and AgCdO+Au gold-plated contacts. It operates at 9 VDC coil voltage with a must operate voltage of 6.75 VDC and must release voltage of 0.9 VDC. The relay meets UL 508 and UL 873 spacing requirements, carries UL Class F insulation, and is RoHS compliant. It supports a maximum switching current of 40 A and a maximum switching voltage of 300 VAC. The operating temperature range is -55°C to 100°C, and the contact material is AgCdO with gold plating. Mechanical life is rated at 1 × 10⁷ operations.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays 2500-PTRD-1A-9C-OT2-X-0.6G
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W

Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRD-1A-9C-OT2-X-0.6G
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Type 13.61 - Electronic step/monostable relay 16A - 136100240000 - Finder S.p.A. con unico socio
Specs
Poles Single Pole (SP)
Throw Double Throw
Approvals ukca, CE-2, EAC-1
View Details
10A Miniature Power Relay - A2 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details