The PTRD series is a 40 A power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a 1 Form A contact configuration, AgCdO contacts with gold plating, and a 9 VDC coil with 0.9 W power consumption. The part includes the -1 option with pin 6 omitted, satisfying UL 508 and UL 873 spacing requirements, and is RoHS compliant with a 4 kV dielectric option. It has a mechanical life of 1 x 10^7 operations and an electrical life of 5 x 10^4 operations at 40 A resistive load. The relay operates from -55°C to 100°C and has a dielectric strength of 2,500 V between contacts and coil. The case is an open-frame design with PCB pin termination.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-9-1-XG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |