The PTRD series is a 40 A power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a 1 Form A contact configuration, AgSnO2In2O3 contact material, and a 0.9 W coil rated for 5 VDC. The relay supports 300 VAC maximum switching voltage and 1,200 W resistive load at 240 VAC, with a mechanical life of 1 × 10^7 operations and an electrical life of 5 × 10^4 operations under rated load. It complies with UL 508 and UL 873 spacing with pin 6 omitted, offers 4 kV dielectric isolation with the -H option, and meets RoHS standards. The device operates from -55°C to 100°C, weighs 30 grams, and has an open frame enclosure. Solderability is rated at 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-5T-XHG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |