The PTRD series is a 40 A general-purpose PCB relay with a T90 footprint, designed for resistive and motor loads up to 2 HP at 250 VAC and 280 VAC. It features AgSnO₂In₂O₃ contacts, a 4 kV dielectric strength option (-H), and meets UL 508 and UL 873 spacing standards with pin 6 omitted. The relay operates at 5 VDC coil voltage with 0.9 W power consumption, has a must operate voltage of 3.75 VDC and a must release voltage of 0.5 VDC, and supports an operating temperature range of -55°C to 100°C. It is RoHS compliant, has an insulation resistance of 1,000 MΩ min at 500 V, and weighs 30 grams. The package is an open-frame PCB with solderable pins.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-5T-1-XH |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |