The PTRD series is a 40 Amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It is available with a 5 VDC coil, AgSnO2In2O3 contacts, and gold-plated contacts on AgCdO. The relay meets UL 508 and UL 873 spacing with pin 6 omitted, features Class F insulation, and is RoHS compliant with a 4 kV dielectric option. Its maximum switching capacity is 40 A at 277 VAC, 1,200 W resistive, or 10,000 VA reactive, with an electrical service life of 50,000 operations at rated load. The operating temperature range is -55°C to 100°C, and storage temperature extends to 125°C. The open-frame unit weighs 30 grams and has a coil power of 0.9 W. The relay's operate time is less than 15 ms and release time less than 10 ms.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-5T-1-XG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |