Picker Components General Purpose Relays PTRD-1A-5ST-XH

Description
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRD series is a 40 A general-purpose PCB relay with a T90 footprint, rated for 240 VAC and 2 HP at 250 VAC, featuring AgCdO or AgSnO2In2O3 contacts and UL Class F insulation. It complies with UL 508 and UL 873 spacing standards, supports a 4 kV dielectric option, and is RoHS compliant. Operating temperature ranges from -55°C to 100°C, with a storage range of -55°C to 125°C. The relay has a 0.9 W coil option, operate time under 15 ms, and release time under 10 ms. It is available in open or sealed versions with pin configurations meeting UL standards, including pin 6 omission for the -1 variant.

Datasheet Summary
Powered by GS/AI

The PTRD series is a 40 A general-purpose PCB relay with a T90 footprint, rated for 240 VAC and 2 HP at 250 VAC, featuring AgCdO or AgSnO2In2O3 contacts and UL Class F insulation. It complies with UL 508 and UL 873 spacing standards, supports a 4 kV dielectric option, and is RoHS compliant. Operating temperature ranges from -55°C to 100°C, with a storage range of -55°C to 125°C. The relay has a 0.9 W coil option, operate time under 15 ms, and release time under 10 ms. It is available in open or sealed versions with pin configurations meeting UL standards, including pin 6 omission for the -1 variant.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRD-1A-5ST-XH - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRD-1A-5ST-XH
General Purpose Relays 2500-PTRD-1A-5ST-XH
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRD-1A-5ST-XH
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FTR-P3 (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170054310 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Safety Relays - 56.OA12.1242 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details