The PTRD series is a 40 Amp general purpose PCB relay with a T90 footprint, rated for 240 VAC and 2 HP at 250 VAC, featuring AgCdO or AgSnO₂O₃ contacts and Class F insulation. It meets UL 508 and UL 873 spacing standards with pin 6 omitted for the -1 variant, supports RoHS compliance, and operates from -55°C to 100°C. The relay has a 0.6 W coil option, must operate at 3.75 VDC, and releases at 0.5 VDC. Dielectric strength is 1,500 V between open contacts and 2,500 V between contacts and coil, with a 4 kV option available via the -H suffix. Mechanical life is 1 × 10· operations, and electrical life is 5 × 10⁴ operations at 240 VAC, 30 A. Solderability complies with 260°C for 5 seconds, and weight is 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-5ST-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |