The PTRD-T series is a 40 Amp power PCB relay with a T90 footprint, designed for general-purpose switching. T4 and T5 variants feature panel-mount QC pins with mounting tabs. It is rated for 40 A at 250 VAC, with a 2 HP motor rating and maximum switching power of 10,000 VA. Contact material is AgSnOInO, dielectric strength is 2,500 VAC between coil and contacts, and insulation is Class F. The relay operates from -55°C to 100°C, has a mechanical life of 1 × 10⁷ cycles, and is RoHS compliant. The coil is rated at 5 VDC with 0.9 W power consumption, must operate at 3.75 VDC, and must release at 0.5 VDC. Weight is 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-5ST-T4-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |