The PTRD-T series is a 40-amp power PCB relay with a T90 footprint, designed for general-purpose switching up to 300 VAC and 110 VDC. It features a 1 Form A contact configuration, AgSnOInO contact material, and is available in T2/T3 versions with PCB and QC pins. The relay has a 0.9 W coil, operates with a 5 VDC coil voltage, and meets UL 508 and UL 873 spacing requirements. It is IP67 epoxy sealed, RoHS compliant, and has an operating temperature range of -55°C to 100°C. The relay is rated for 5 × 10⁴ electrical operations and 1 × 10⁷ mechanical operations, with insulation resistance of 1,000 MΩ min at 500 VDC. The model PTRD-1A-5ST-OT2-X is a variant of this series with a 5 VDC coil and sealed enclosure.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-5ST-OT2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |