Picker Components General Purpose Relays PTRD-1A-5ST-1-XH-0.6G

Description
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, 4 kV Dielectric, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, 4 kV Dielectric, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRD series is a 40 A general-purpose PCB relay with a T90 footprint, featuring a 1 Form A contact configuration, AgSnO₂In₂O₃ contacts with gold plating, and a 0.6 W coil. It meets UL 508 and UL 873 spacing requirements with pin 6 omitted, supports a 4 kV dielectric isolation option, and is RoHS compliant. The relay operates at 5 VDC, with a switching voltage rating of 280 VAC and a maximum switching current of 40 A. It has a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations at 280 VAC. The operating temperature range is -55°C to 100°C, and the relay is terminated with PCB pins. The enclosure is sealed, and insulation complies with UL Class F standards.

Datasheet Summary
Powered by GS/AI

The PTRD series is a 40 A general-purpose PCB relay with a T90 footprint, featuring a 1 Form A contact configuration, AgSnO₂In₂O₃ contacts with gold plating, and a 0.6 W coil. It meets UL 508 and UL 873 spacing requirements with pin 6 omitted, supports a 4 kV dielectric isolation option, and is RoHS compliant. The relay operates at 5 VDC, with a switching voltage rating of 280 VAC and a maximum switching current of 40 A. It has a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations at 280 VAC. The operating temperature range is -55°C to 100°C, and the relay is terminated with PCB pins. The enclosure is sealed, and insulation complies with UL Class F standards.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays 2500-PTRD-1A-5ST-1-XH-0.6G
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, 4 kV Dielectric, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, 4 kV Dielectric, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRD-1A-5ST-1-XH-0.6G
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Force Guided Relays - 2861753 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
DC Power 0.6000 watts
View Details
Safety Relays - 56.OA02.6042 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Relay module - 859-360 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers