Picker Components General Purpose Relays PTRD-1A-5S-T4-X-G

Description
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRD-T series is a 40-amp general purpose PCB relay with a T90 footprint, available in panel-mount T4 (1 Form A) and T5 (1 Form C) configurations with mounting tabs. This variant includes gold-plated AgCdO+Au contacts, a 5 VDC coil with 0.9 W power consumption, an epoxy-sealed IP67 enclosure, and RoHS compliance. It operates from -55°C to 100°C, with a maximum switching capacity of 40 A at 280 VAC and 10,000 VA. The relay meets UL 508 and UL 873 spacing standards, with dielectric strength of 2,500 VAC between coil and contacts and 1,500 VAC between contacts.

Datasheet Summary
Powered by GS/AI

The PTRD-T series is a 40-amp general purpose PCB relay with a T90 footprint, available in panel-mount T4 (1 Form A) and T5 (1 Form C) configurations with mounting tabs. This variant includes gold-plated AgCdO+Au contacts, a 5 VDC coil with 0.9 W power consumption, an epoxy-sealed IP67 enclosure, and RoHS compliance. It operates from -55°C to 100°C, with a maximum switching capacity of 40 A at 280 VAC and 10,000 VA. The relay meets UL 508 and UL 873 spacing standards, with dielectric strength of 2,500 VAC between coil and contacts and 1,500 VAC between contacts.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRD-1A-5S-T4-X-G - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRD-1A-5S-T4-X-G
General Purpose Relays 2500-PTRD-1A-5S-T4-X-G
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRD-1A-5S-T4-X-G
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Type 38.11 - Relay Interface Module - 381102400060 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals IMQ-grande, EAC-1, CE-2, CSA, cRUus, ukca, RINA
View Details
Safety Relays - 56.OA11.2431C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
4 suppliers
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details