The PTRD-T series is a 40-amp general purpose PCB relay with a T90 footprint, designed for switching resistive and motor loads up to 300 VAC and 110 VDC. It is available in Form A and Form C contact configurations with PCB and quick-connect pin options, and includes mounting tabs for panel installation. The relay has a 0.9 W coil, operates from -55°C to 100°C, and meets UL 508 and UL 873 spacing requirements with 3.18 mm through-air and 6.36 mm surface clearance. It features AgCdO contacts, Class F insulation, and is RoHS compliant. The IP67 epoxy-sealed version is available. The part PTRD-1A-5S-OT4-X corresponds to the T4 variant with a 5 VDC coil, dust cover, and AgCdO contacts, consistent with the series specifications.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-5S-OT4-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |