The PTRD series is a 40 A general purpose PCB relay with a T90 footprint, offering SPST-NO, SPDT, or SPDT contact forms, and meets UL 508 and UL 873 spacing requirements with pin 6 omitted. The part PTRD-1A-5S-1-XH-0.6 has a 5 VDC coil, 0.6 W power consumption, sealed enclosure, AgCdO contacts with gold plating, and a 4 kV dielectric isolation option. It operates from -55°C to 100°C, supports maximum switching of 240 VAC at 40 A, and complies with RoHS. Insulation is rated to UL Class F with an insulation resistance of 1,000 MΩ minimum at 500 V. Mechanical life is rated for 1 × 10⁷ operations and electrical life for 5 × 10⁴ operations at rated load. The relay weighs 30 grams and uses PCB pin termination.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-5S-1-XH-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 257 F (-55 to 125 C) |