The PTRD-T series is a 40 A general-purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, available in 1 Form A or 1 Form C contact configurations. It features AgCdO, AgSnOInO, or AgCdO+Au contact materials, meets UL 508 and UL 873 spacing requirements, and operates from -55°C to 100°C. The part has a 0.9 W or 0.6 W coil, with a 5 VDC coil version requiring 3.75 VDC to operate and 0.5 VDC to release. Mounting options include PCB pins with or without mounting tabs, and the relay is RoHS compliant with UL Class F insulation. The T2 variant includes dust cover insulation and PCB/QC pins, matching the PTRD-1A-5CT-OT2-X configuration. Weight is 13.5 grams, and insulation resistance is 1,000 MΩ min at 500 VDC, 50% RH.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-5CT-OT2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |