The PTRD-T series is a 40-amp general-purpose PCB relay with a T90 footprint, available in Form A or Form C configurations with PCB and quick-connect pins or mounting tabs. It has a 250 VAC resistive load rating, 40 A maximum switching current, and 1200 W / 10,000 VA maximum switching power. The relay meets UL 508 and UL 873 spacing requirements with 3.18 mm through-air and 6.36 mm surface creepage. It features Class F insulation, AgCdO or AgSnOInO contacts, and is RoHS compliant. Operating temperature ranges from -55°C to 100°C, with a storage range of -55°C to 125°C. The part specified, PTRD-1A-5CT-OT2-X-G,
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-5CT-OT2-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |