The PTRD-T series is a 40-amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a 1-form A contact configuration, with a maximum switching capacity of 40 A at 300 VAC and 1200 W. The relay uses AgSnOInO contact material and has a 0.6 W coil power rating. It is available in T2 mounting type with PCB pins and QC pins, and includes a dust cover. The insulation class is F, and it complies with UL 508 and UL 873 spacing requirements. The operating temperature range is -55°C to 100°C, and the relay is RoHS compliant and rated for 50,000 electrical operations. The relay measures 13.5 grams and satisfies IP67 sealing when specified.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-5CT-OT2-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |