The PTRD-T series is a 40 amp general purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, featuring AgCdO or AgSnOInO contacts and UL Class F insulation. It is available in T2 and T3 mounting variants with PCB and QC pins, and operates from -55°C to 100°C with a maximum switching power of 10,000 VA and 1200 W. The relay meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and has a mechanical life of 1 × 10^7 operations. The coil power is 0.9 W for the standard version, with a 0.6 W option available. The part PTRD-1A-5C-T2-X corresponds to a 1 Form A, 5 VDC coil, dust cover, AgCdO contact version with PCB and QC pins, consistent with the T2 mounting type described in the series.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-5C-T2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |