The PTRD-T series is a 40-amp general-purpose PCB relay with a T90 footprint, available in 1-form A or 1-form C contact configurations with PCB and quick-connect pins or panel-mount tabs. It features AgCdO or AgSnOInO contacts with optional gold plating, operates at 0.6 W or 0.9 W coil power, and meets UL 508 and UL 873 spacing requirements. The relay is rated for 300 VAC switching voltage, 40 A contact current, and 10,000 VA switching power, with an operating temperature range of -55°C to 100°C. It complies with RoHS and has Class F insulation. The T2 variant, as used in this part, includes a dust cover and PCB/quick-connect pin termination. This specific part corresponds to the PTRD-T series variant with a 5 VDC coil, 0.6 W power, gold-plated AgCdO contacts, alternate pinout, and dust cover enclosure.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Pinout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-5C-T2-X-A0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |