The PTRD-T series is a 40 Amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It is available in two mounting configurations: T2/T3 with PCB and QC pins, and T4/T5 with QC pins and mounting tabs. The relay features AgCdO or AgSnOInO contacts, operates with a 0.6 W or 0.9 W coil, and complies with UL 508 and UL 873 spacing requirements. It has a maximum switching voltage of 300 VAC, a maximum switching current of 40 A, and a mechanical life of 1 x 10^7 operations. The device is RoHS compliant, has Class F insulation, and an operating temperature range of -55°C to 100°C. IP67 epoxy-sealed versions are available. The part number PTRD-1A-5C-OT2-X-G corresponds to a 5 VDC coil, 1 Form A contact, dust cover enclosure, gold-plated AgCdO+Au contacts, and is RoHS compliant, consistent with the series specifications.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-5C-OT2-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |