Picker Components General Purpose Relays PTRD-1A-5C-OT2-X-A0.6G

Description
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Pinout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Pinout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRD-T series is a 40 A general purpose PCB relay with a T90 footprint, offering 1 Form A (SPST-NO) or 1 Form C (SPDT) contact configurations. This part features a 0.6 W coil, AgCdO+Au gold-plated contacts, an alternate quick connect pinout, and a dust cover enclosure. It meets UL 508 and UL 873 spacing requirements, is rated for 250 VAC and 110 VDC switching, and supports 1,200 W resistive and 10,000 VA motor loads. The relay has a mechanical life of 10^7 operations and an electrical life of 5 × 10^4 cycles at 240 VAC 30 A. It complies with RoHS and carries UL Class F insulation with an operating temperature range of -55°C to 100°C, weighs 13.5 grams, and is mounted via PCB pins and quick connect terminals.

Datasheet Summary
Powered by GS/AI

The PTRD-T series is a 40 A general purpose PCB relay with a T90 footprint, offering 1 Form A (SPST-NO) or 1 Form C (SPDT) contact configurations. This part features a 0.6 W coil, AgCdO+Au gold-plated contacts, an alternate quick connect pinout, and a dust cover enclosure. It meets UL 508 and UL 873 spacing requirements, is rated for 250 VAC and 110 VDC switching, and supports 1,200 W resistive and 10,000 VA motor loads. The relay has a mechanical life of 10^7 operations and an electrical life of 5 × 10^4 cycles at 240 VAC 30 A. It complies with RoHS and carries UL Class F insulation with an operating temperature range of -55°C to 100°C, weighs 13.5 grams, and is mounted via PCB pins and quick connect terminals.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays 2500-PTRD-1A-5C-OT2-X-A0.6G
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Pinout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W

Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Pinout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRD-1A-5C-OT2-X-A0.6G
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Type 20.21 - Modular step relays 16A - 202190244000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, cRUus, ukca, LLOYD, RINA
NO 1
View Details
50A Miniature Power Latching Relay - CHID series - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details