The PTRD series is a 40 A general-purpose PCB relay with a T90 footprint, designed for AC and DC switching applications. It features a 1-form A (SPST-NO) contact configuration, AgCdO contact material with gold plating, and a 0.9 W coil operating at 5 VDC. The relay meets UL 508 and UL 873 spacing requirements with pin 6 omitted, and includes a 4 kV dielectric isolation option. It has a 240 VAC/40 A resistive rating, 1,200 W / 10,000 VA maximum switching power, and operates from -55°C to 100°C. The device is RoHS compliant, has a dielectric strength of 4,000 V between contacts and coil, and a coil release time under 10 ms. The package uses PCB pins with 0.8 mm diameter coil pins and 0.8 mm × 1.5 mm power pins, and weighs 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-5-XHG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |