The PTRD series is a general purpose PCB relay with a T90 footprint, rated for 40 A at 240 VAC and 2 HP at 250 VAC, featuring AgCdO contacts with gold plating in the XG variant. It complies with UL 508 and UL 873 spacing standards, has a 0.9 W coil operating at 5 VDC, and meets UL Class F insulation. The relay has a 4 kV dielectric isolation option (-H), operates from -55°C to 100°C, and is RoHS compliant. The PIN configuration omits pin 6 for UL 873 spacing when using the -1 option. Dimensions and termination styles follow standard PCB pin layouts with 0.8 mm coil pins and 0.8 mm × 1.5 mm power pins.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-5-XG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |