The PTRD series is a 40 Amp general purpose PCB relay with a T90 footprint, designed for switching loads up to 40 A at 277 VAC or 280 VAC. It features a 0.6 W coil, 1 Form A contact configuration, and a RoHS-compliant open frame design. The relay meets UL 508 and UL 873 spacing requirements with pin 6 omitted, and has a dielectric strength of 2,500 V between contacts and coil. The operating temperature range is -55°C to 100°C, with storage from -55°C to 125°C. Contact material is AgCdO, and the relay is rated for 50 mΩ maximum initial contact resistance. Mechanical life is 1 × 10⁷ operations; electrical life is 5 × 10⁴ operations at 40 A resistive load.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-5-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |