The PTRD series is a 40 A general purpose PCB relay with a T90 footprint, designed for resistive and motor loads up to 2 HP at 250 VAC. It features AgCdO or AgSnO contacts, a coil power rating of 0.6 W, 0.9 W, or 1.1 W, and operates from -55°C to 100°C. The part number PTRD-1A-5-1-XH corresponds to a 5 VDC coil, SPST-NO contact form, UL 508 and UL 873 spacing with pin 6 omitted, and a 4 kV dielectric option. It meets UL 508 and UL 873 insulation spacing requirements, is RoHS compliant, and has a dielectric strength of 4 kV between contacts and coil. The relay has a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations at 40 A, 240 VAC. Weight is 30 grams, and solderability meets 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-5-1-XH |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |