The PTRD series is a 40 Amp general purpose PCB relay with a T90 footprint, rated for 240 VAC and 2 HP at 250 VAC, featuring AgCdO or AgSnO contacts and UL Class F insulation. It meets UL 508 and UL 873 spacing requirements with pin 6 omitted, and is RoHS compliant. The part PTRD-1A-5-1-XH-0.6 specifies SPST-NO contact form, 5 VDC coil voltage, 0.6 W coil power, 4 kV dielectric strength, and pin 6 omitted. Operating temperature ranges from -55°C to 100°C, with a maximum switching current of 40 A, and mechanical life of 1 x 10^7 operations. Weight is 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-5-1-XH-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |