The PTRD series is a 40 A general-purpose PCB relay with a T90 footprint, designed for resistive and inductive loads up to 300 VAC and 110 VDC. It offers contact forms SPST-NO, SPDT-NC, and SPDT, with AgCdO or AgSnO₂ contacts, and includes a gold-plated variant. The relay operates with coil powers of 0.6 W, 0.9 W, or 1.1 W at voltages from 3 to 110 VDC. The PTRD-1A-5-1-XG variant features a 5 VDC coil, pin #6 omitted for UL 508 and UL 873 spacing compliance, RoHS compliance, and gold-plated AgCdO contacts. It has an operating temperature range of -55°C to 100°C, a dielectric strength of 2,500 VAC between coil and contacts, and a mechanical life of 1×10⁷ operations. The package is open frame with PCB pins and measures 30 grams in weight.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-5-1-XG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |