The PTRD series is a 40 Amp power PCB relay with a T90 footprint, rated for 240 VAC and 2 HP at 250 VAC, featuring AgSnO₂In₂O₃ contacts and RoHS compliance. It supports 0.6 W coil power, operates from -55°C to 100°C, and meets UL 508 and UL 873 spacing with pin 6 omitted. The relay has a dielectric strength of 2,500 V between contacts and coil, 15 ms operate time, and 10 ms release time. The package is an open-frame PCB mount with 5 pins, and the weight is 27 grams.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-48T-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |