The PTRD series is a 40 A general-purpose PCB relay with a T90 footprint, rated for 240 VAC and 2 HP at 250 VAC, featuring AgCdO or AgSnO2In2O3 contacts and Class F insulation. It offers a 4 kV dielectric strength option (-H), complies with UL 508 and UL 873 spacing standards, and is RoHS compliant. The relay operates within a -55°C to 100°C temperature range, has a mechanical life of 1 × 10⁷ operations, and electrical life of 5 × 10⁴ operations at 40 A resistive load. The part PTRD-1A-48ST-X-0.6G corresponds to a 48 VDC coil version with 0.6 W power consumption, sealed enclosure, and gold-plated AgCdO contacts, using a 5-pin configuration (pin 6 omitted) to meet UL 508 and UL 873 spacing requirements.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-48ST-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |