Picker Components General Purpose Relays PTRD-1A-48ST-T4-X-G

Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRD-T series is a 40 A general purpose PCB relay with a T90 footprint, available in panel or PCB mounting configurations. It features a 1 Form A contact configuration, AgSnOInO contact material, and gold-plated contacts for this variant. The relay is rated for 48 VDC coil operation with 0.9 W power consumption, meets UL 508 and UL 873 spacing requirements, and has a dielectric strength of 2,500 VAC between coil and contacts. It is epoxy sealed to IP67, operates from -55°C to 100°C, and complies with RoHS standards. The mounting style is panel mount with quick-connect pins and mounting tabs.

Datasheet Summary
Powered by GS/AI

The PTRD-T series is a 40 A general purpose PCB relay with a T90 footprint, available in panel or PCB mounting configurations. It features a 1 Form A contact configuration, AgSnOInO contact material, and gold-plated contacts for this variant. The relay is rated for 48 VDC coil operation with 0.9 W power consumption, meets UL 508 and UL 873 spacing requirements, and has a dielectric strength of 2,500 VAC between coil and contacts. It is epoxy sealed to IP67, operates from -55°C to 100°C, and complies with RoHS standards. The mounting style is panel mount with quick-connect pins and mounting tabs.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRD-1A-48ST-T4-X-G - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRD-1A-48ST-T4-X-G
General Purpose Relays 2500-PTRD-1A-48ST-T4-X-G
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRD-1A-48ST-T4-X-G
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - FTR-C1 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details
Relay module - 288-508 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers