Picker Components General Purpose Relays PTRD-1A-48ST-1-X

Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRD series is a 40 A general purpose PCB relay with a T90 footprint, rated for 240 VAC and 2 HP at 250 VAC, meeting UL 508 and UL 873 standards with pin 6 omitted. It features AgCdO or AgSnO₂In₂O₃ contacts, Class F insulation, and a 0.9 W coil option. The relay operates from -55°C to 100°C, has a 4 kV dielectric option available, and is RoHS compliant. The part PTRD-1A-48ST-1-X corresponds to a 48 VDC coil, SPST-NO contact form, sealed enclosure, pin 6 omitted spacing, and RoHS compliance, all consistent with the series specifications.

Datasheet Summary
Powered by GS/AI

The PTRD series is a 40 A general purpose PCB relay with a T90 footprint, rated for 240 VAC and 2 HP at 250 VAC, meeting UL 508 and UL 873 standards with pin 6 omitted. It features AgCdO or AgSnO₂In₂O₃ contacts, Class F insulation, and a 0.9 W coil option. The relay operates from -55°C to 100°C, has a 4 kV dielectric option available, and is RoHS compliant. The part PTRD-1A-48ST-1-X corresponds to a 48 VDC coil, SPST-NO contact form, sealed enclosure, pin 6 omitted spacing, and RoHS compliance, all consistent with the series specifications.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRD-1A-48ST-1-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRD-1A-48ST-1-X
General Purpose Relays 2500-PTRD-1A-48ST-1-X
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRD-1A-48ST-1-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Force Guided Relays - 2861777 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
DC Power 45 watts
View Details
80A-125A Latching relay - CHDR-L - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Safety Relays - 56.OA21.1222 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details