The PTRD series is a 40 A general purpose PCB relay with a T90 footprint, designed for resistive and motor loads up to 2 HP at 250 VAC. It features a 4 kV dielectric strength option, RoHS compliance, and Class F insulation. The relay is available in SPST-NO (1 Form A), SPDT (1 Form B or 1 Form C) contact configurations, with coil voltages ranging from 3 to 110 VDC. The PTRD-1A-48S-XH variant includes a 48 VDC coil, sealed enclosure, and 4 kV dielectric option with pin 6 omitted to meet UL 508 and UL 873 spacing requirements. It operates from -55°C to 100°C, has a coil power of 0.9 W, and uses AgCdO contacts. The physical dimensions and pinout follow the industry-standard T90 layout.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-48S-XH |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 257 F (-55 to 125 C) |