The PTRD-1A-48S-X-0.6G is a 40 amp general purpose PCB relay with a T90 footprint, rated for 240 VAC and 280 VAC switching, and a 2 HP 250 VAC motor load rating. It features a 48 VDC coil with 0.6 W power consumption, AgCdO+Au gold-plated contacts, and a sealed enclosure. The relay meets UL 508 and UL 873 spacing standards with pin 6 omitted, complies with RoHS, and has a dielectric strength of 2,500 V between contacts and coil. It operates from -55°C to 100°C and weighs 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-48S-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |