The PTRD-T series is a 40 A general purpose PCB relay with a T90 footprint, designed for switching resistive and motor loads up to 2 HP at 280 VAC. It features a panel-mount style with quick-connect pins and mounting tabs for T4 and T5 variants, and operates with a 0.9 W coil. The relay has a maximum switching current of 40 A, a maximum switching power of 10,000 VA, and meets UL 508 and UL 873 spacing requirements. It is rated for an operating temperature range of -55°C to 100°C, with insulation classified as UL Class F. The contacts are made of AgCdO, and the device is RoHS compliant. The minimum must operate voltage for the 48 VDC coil is 36 VDC, and the must release voltage is 4.8 VDC.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-48S-T4-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |