The PTRD-T series is a 40 amp general purpose PCB relay with a T90 footprint, designed for high-current switching applications. It is available in panel-mount versions with mounting tabs (T4/T5) and offers a 40 A, 250 VAC resistive load rating with a maximum switching power of 10,000 VA. The relay has a 48 VDC coil with 0.9 W power consumption, AgCdO+Au gold-plated contacts, and is epoxy-sealed to IP67. It meets UL 508 and UL 873 spacing requirements, has Class F insulation, operates from -55°C to 100°C, and is RoHS compliant. The terminal strength is 10 N and the weight is 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-48S-T4-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |