The PTRD series is a 40-amp power PCB relay with a T90 footprint, rated for 240 VAC and 2 HP at 250 VAC, featuring AgCdO or AgSnO contacts with optional gold plating. It has a coil power of 0.9 W, operates from -55°C to 100°C, and complies with UL 508 and UL 873 spacing with pin 6 omitted. The relay supports a 4 kV dielectric option (-H) and meets RoHS standards. It is available in sealed and open-frame versions with PCB pin termination.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-48S-1-XG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |