Picker Components General Purpose Relays PTRD-1A-48CT-OT2-X

Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRD-T series is a 40 Amp general-purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads. It features AgCdO, AgSnOInO, or AgCdO+Au contact materials and operates with a 0.9 W or 0.6 W coil, including a 48 VDC variant. The T2 and T3 mounting types offer PCB and QC pins with a dust cover, and the relay meets UL 508 and UL 873 spacing requirements with a 3.18 mm air gap. It has a -55°C to 100°C operating temperature range, 1,000 MΩ min insulation resistance, and is RoHS compliant. The IP67 epoxy-sealed version is available. The relay supports mechanical life of 10⁷ operations and electrical life of 5 × 10⁴ operations at rated load.

Datasheet Summary
Powered by GS/AI

The PTRD-T series is a 40 Amp general-purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads. It features AgCdO, AgSnOInO, or AgCdO+Au contact materials and operates with a 0.9 W or 0.6 W coil, including a 48 VDC variant. The T2 and T3 mounting types offer PCB and QC pins with a dust cover, and the relay meets UL 508 and UL 873 spacing requirements with a 3.18 mm air gap. It has a -55°C to 100°C operating temperature range, 1,000 MΩ min insulation resistance, and is RoHS compliant. The IP67 epoxy-sealed version is available. The relay supports mechanical life of 10⁷ operations and electrical life of 5 × 10⁴ operations at rated load.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRD-1A-48CT-OT2-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRD-1A-48CT-OT2-X
General Purpose Relays 2500-PTRD-1A-48CT-OT2-X
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRD-1A-48CT-OT2-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details