The PTRD-T series is a 40 Amp Power PCB Relay with a T90 footprint, designed for general-purpose switching applications. It offers 250 VAC and 2 HP motor ratings, with contact materials including AgCdO or AgSnOInO. The part features UL and CUL certifications, RoHS compliance, and UL 508/UL 873 spacing requirements. Mounting options include PCB and QC pins with or without mounting tabs. The coil operates at 48 VDC with a power consumption of 0.9 W, must operate at 36 VDC, and must release at 4.8 VDC. The operating temperature range is -55°C to 100°C, with a storage range of -55°C to 125°C. The relay has a mechanical life of 10^7 operations and an electrical life of 5 × 10^4 operations at resistive loads. The T2 variant, used in this part, includes PCB and QC pins with a dust cover enclosure and Class F insulation. Weight is 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-48C-T2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |